ELMA Electronic Inc. Cap, Blue; Colour Elma 040-1040

Description
CAP, BLUE; Colour:Blue; Accessory Type:Cap; For Use With:Collet Knobs; Product Range:-; SVHC:No SVHC (15-Jan-2018); Knob / Dial - Diameter Metric:7.2mm; Knob / Dial Height - Metric:3.3mm; Knob / Dial Style:Round; Knob Diameter:7.2mm;RoHS Compliant: Yes
Datasheet
Description
CAP, BLUE; Colour:Blue; Accessory Type:Cap; For Use With:Collet Knobs; Product Range:-; SVHC:No SVHC (15-Jan-2018); Knob / Dial - Diameter Metric:7.2mm; Knob / Dial Height - Metric:3.3mm; Knob / Dial Style:Round; Knob Diameter:7.2mm;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Blue; Colour Elma - 01M9648 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Blue; Colour Elma
01M9648
Cap, Blue; Colour Elma 01M9648
CAP, BLUE; Colour:Blue; Accessory Type:Cap; For Use With:Collet Knobs; Product Range:-; SVHC:No SVHC (15-Jan-2018); Knob / Dial - Diameter Metric:7.2mm; Knob / Dial Height - Metric:3.3mm; Knob / Dial Style:Round; Knob Diameter:7.2mm;RoHS Compliant: Yes

CAP, BLUE; Colour:Blue; Accessory Type:Cap; For Use With:Collet Knobs; Product Range:-; SVHC:No SVHC (15-Jan-2018); Knob / Dial - Diameter Metric:7.2mm; Knob / Dial Height - Metric:3.3mm; Knob / Dial Style:Round; Knob Diameter:7.2mm;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 01M9648
Product Name Cap, Blue; Colour Elma
Unlock Full Specs
to access all available technical data

Similar Products