ELMA Electronic Inc. Cap, Grey; Colour Elma 040-1010

Description
CAP, GREY; Colour:Grey; Accessory Type:Cap; For Use With:Collet Knobs; Product Range:-; SVHC:No SVHC (15-Jan-2018); Knob / Dial - Diameter Metric:7.2mm; Knob / Dial Height - Metric:3.3mm; Knob / Dial Style:Round; Knob Diameter:7.2mm;RoHS Compliant: Yes
Datasheet
Description
CAP, GREY; Colour:Grey; Accessory Type:Cap; For Use With:Collet Knobs; Product Range:-; SVHC:No SVHC (15-Jan-2018); Knob / Dial - Diameter Metric:7.2mm; Knob / Dial Height - Metric:3.3mm; Knob / Dial Style:Round; Knob Diameter:7.2mm;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Grey; Colour Elma - 01M9645 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Grey; Colour Elma
01M9645
Cap, Grey; Colour Elma 01M9645
CAP, GREY; Colour:Grey; Accessory Type:Cap; For Use With:Collet Knobs; Product Range:-; SVHC:No SVHC (15-Jan-2018); Knob / Dial - Diameter Metric:7.2mm; Knob / Dial Height - Metric:3.3mm; Knob / Dial Style:Round; Knob Diameter:7.2mm;RoHS Compliant: Yes

CAP, GREY; Colour:Grey; Accessory Type:Cap; For Use With:Collet Knobs; Product Range:-; SVHC:No SVHC (15-Jan-2018); Knob / Dial - Diameter Metric:7.2mm; Knob / Dial Height - Metric:3.3mm; Knob / Dial Style:Round; Knob Diameter:7.2mm;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 01M9645
Product Name Cap, Grey; Colour Elma
Unlock Full Specs
to access all available technical data

Similar Products

Milvent M8 and M10 Metal Cap Vent,Brether Plugs,Low Profile Vents Plug,Metal Screw-In Cap Vent Plug - MIV-08MCV - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Features Threaded
Material Brass in Nickel Plate
View Details
Vinyl Caps - VC - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Vinyl; Vinyl
View Details
Heat-Shrinkable Capsule for Clean Hose/Tube Ends -  - HydraCheck Inc.
Specs
Shape / Application Round
Diameter 2 inch (50.8 mm)
View Details