ELMA Electronic Inc. Switch Knob, 3.175Mm; Shaft Type Elma 021-2220

Description
SWITCH KNOB, 3.175mm; Shaft Type:Round Shaft; Shaft Diameter:3.175mm; Knob Material:Nylon (Polyamide); Knob / Dial Style:Round with Indicator Line; Knob Diameter:10mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SWITCH KNOB, 3.175mm; Shaft Type:Round Shaft; Shaft Diameter:3.175mm; Knob Material:Nylon (Polyamide); Knob / Dial Style:Round with Indicator Line; Knob Diameter:10mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Knob, 3.175Mm; Shaft Type Elma - 01M9616 - Newark, An Avnet Company
Chicago, IL, United States
Switch Knob, 3.175Mm; Shaft Type Elma
01M9616
Switch Knob, 3.175Mm; Shaft Type Elma 01M9616
SWITCH KNOB, 3.175mm; Shaft Type:Round Shaft; Shaft Diameter:3.175mm; Knob Material:Nylon (Polyamide); Knob / Dial Style:Round with Indicator Line; Knob Diameter:10mm; Product Range:- RoHS Compliant: Yes

SWITCH KNOB, 3.175mm; Shaft Type:Round Shaft; Shaft Diameter:3.175mm; Knob Material:Nylon (Polyamide); Knob / Dial Style:Round with Indicator Line; Knob Diameter:10mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Knobs (industrial)
Product Number 01M9616
Product Name Switch Knob, 3.175Mm; Shaft Type Elma
Material Description Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Knobs - 1443643 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Ball; Ball
Colors / Finishes Available Silver
Diameter / Width 0.9843 inches (25 mm)
View Details
Knobs - 450-1749-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Black, Natural
Features Indicator / Pointer; Knurled; Skirted
Knob Material Plastic
View Details
2 suppliers
3/8-16 Black Acetal Tee Knob & Cap Screw Ass'y, 3/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Knob Type Thumbscrew
Material Description Black Acetal
Screw Thread Specifications 3/8-16
View Details
Plastic T-Handle Knobs - 32116 - Jergens, Inc.
Specs
Knob Type Two Arms / Lobes (T-bar Knob)
Colors / Finishes Available Tumble
Knob Material Plastic
View Details