ELMA Electronic Inc. Knob, Black; Shaft Type Elma 020-5420

Description
KNOB, BLACK; Shaft Type:Round Shaft; Shaft Diameter:6mm; Knob Material:Nylon (Polyamide); Knob / Dial Style:Round; Knob Diameter:28mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Colour:Black; Knob / Dial - Diameter Metric:28mm; RoHS Compliant: Yes
Datasheet
Description
KNOB, BLACK; Shaft Type:Round Shaft; Shaft Diameter:6mm; Knob Material:Nylon (Polyamide); Knob / Dial Style:Round; Knob Diameter:28mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Colour:Black; Knob / Dial - Diameter Metric:28mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knob, Black; Shaft Type Elma - 01M9609 - Newark, An Avnet Company
Chicago, IL, United States
Knob, Black; Shaft Type Elma
01M9609
Knob, Black; Shaft Type Elma 01M9609
KNOB, BLACK; Shaft Type:Round Shaft; Shaft Diameter:6mm; Knob Material:Nylon (Polyamide); Knob / Dial Style:Round; Knob Diameter:28mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Colour:Black; Knob / Dial - Diameter Metric:28mm; RoHS Compliant: Yes

KNOB, BLACK; Shaft Type:Round Shaft; Shaft Diameter:6mm; Knob Material:Nylon (Polyamide); Knob / Dial Style:Round; Knob Diameter:28mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Colour:Black; Knob / Dial - Diameter Metric:28mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Knobs (industrial)
Product Number 01M9609
Product Name Knob, Black; Shaft Type Elma
Material Description Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Palm Grips - 40313 - Jergens, Inc.
Specs
Colors / Finishes Available Tumbled or Polished
Features Grips
Knob Material Metal
View Details
Clamping Knobs - 2845580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Star
Colors / Finishes Available Black
Knob Material Plastic
View Details
Tuning Knobs With Collet Fixing - COMBINATION-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic with brass collet
View Details
3/8-16 Black Acetal Rosette Knob & Cap Screw Ass'y, 1
Specs
Knob Type Thumbscrew
Material Description Black Acetal
Screw Thread Specifications 3/8-16
View Details