KNOB, 14.5MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Nylon (Polyamide); Knob / Dial Style:Round; Knob Diameter:14.5mm; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | 01M9603 |
| Product Name | Knob, 14.5Mm; Shaft Type Elma |
| Material Description | Nylon (Polyamide) |