KNOB, BLACK; Shaft Type:Round Shaft; Shaft Diameter:6mm; Knob Material:Nylon (Polyamide); Knob / Dial Style:Round; Knob Diameter:14.5mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Colour:Black; Knob / Dial - Diameter Metric:14.5mm;RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | 01M9601 |
| Product Name | Knob, Black; Shaft Type Elma |
| Material Description | Nylon (Polyamide) |