ELMA Electronic Inc. Knob, Black; Shaft Type Elma 020-3320

Description
KNOB, BLACK; Shaft Type:Round Shaft; Shaft Diameter:4mm; Knob Material:Nylon (Polyamide); Knob / Dial Style:Round; Knob Diameter:14.5mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Colour:Black; Knob / Dial - Diameter Metric:14.5mm;RoHS Compliant: Yes
Datasheet
Description
KNOB, BLACK; Shaft Type:Round Shaft; Shaft Diameter:4mm; Knob Material:Nylon (Polyamide); Knob / Dial Style:Round; Knob Diameter:14.5mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Colour:Black; Knob / Dial - Diameter Metric:14.5mm;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knob, Black; Shaft Type Elma - 01M9600 - Newark, An Avnet Company
Chicago, IL, United States
Knob, Black; Shaft Type Elma
01M9600
Knob, Black; Shaft Type Elma 01M9600
KNOB, BLACK; Shaft Type:Round Shaft; Shaft Diameter:4mm; Knob Material:Nylon (Polyamide); Knob / Dial Style:Round; Knob Diameter:14.5mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Colour:Black; Knob / Dial - Diameter Metric:14.5mm;RoHS Compliant: Yes

KNOB, BLACK; Shaft Type:Round Shaft; Shaft Diameter:4mm; Knob Material:Nylon (Polyamide); Knob / Dial Style:Round; Knob Diameter:14.5mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Colour:Black; Knob / Dial - Diameter Metric:14.5mm;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Knobs (industrial)
Product Number 01M9600
Product Name Knob, Black; Shaft Type Elma
Material Description Nylon (Polyamide)
Unlock Full Specs
to access all available technical data