SWITCH KNOB, 3.175mm; Shaft Type:Round Shaft; Shaft Diameter:3.175mm; Knob Material:Nylon (Polyamide); Knob / Dial Style:Round; Knob Diameter:9mm; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | 01M9594 |
| Product Name | Switch Knob, 3.175Mm; Shaft Type Elma |
| Material Description | Nylon (Polyamide) |