ELMA Electronic Inc. Knob, Black; Shaft Type Elma 020-1120

Description
KNOB, BLACK; Shaft Type:Round Shaft; Shaft Diameter:3mm; Knob Material:Nylon (Polyamide); Knob / Dial Style:Round; Knob Diameter:9mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Colour:Black; Knob / Dial - Diameter Metric:9mm; Knob RoHS Compliant: Yes
Datasheet
Description
KNOB, BLACK; Shaft Type:Round Shaft; Shaft Diameter:3mm; Knob Material:Nylon (Polyamide); Knob / Dial Style:Round; Knob Diameter:9mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Colour:Black; Knob / Dial - Diameter Metric:9mm; Knob RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knob, Black; Shaft Type Elma - 01M9593 - Newark, An Avnet Company
Chicago, IL, United States
Knob, Black; Shaft Type Elma
01M9593
Knob, Black; Shaft Type Elma 01M9593
KNOB, BLACK; Shaft Type:Round Shaft; Shaft Diameter:3mm; Knob Material:Nylon (Polyamide); Knob / Dial Style:Round; Knob Diameter:9mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Colour:Black; Knob / Dial - Diameter Metric:9mm; Knob RoHS Compliant: Yes

KNOB, BLACK; Shaft Type:Round Shaft; Shaft Diameter:3mm; Knob Material:Nylon (Polyamide); Knob / Dial Style:Round; Knob Diameter:9mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Colour:Black; Knob / Dial - Diameter Metric:9mm; Knob RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Knobs (industrial)
Product Number 01M9593
Product Name Knob, Black; Shaft Type Elma
Material Description Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

Knobs - 450-1729-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Black
Features Indicator / Pointer; Skirted
Knob Material Plastic
View Details
3 suppliers
Plastic Lobe Knob - STK-SOFT - Imao-Fixtureworks
Specs
Knob Type Five Arms / Lobes (Stars Knob)
Colors / Finishes Available Black Matte
Knob Material Plastic
View Details
Collet Control Knob System - COM-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic with brass collet
View Details
3/8-16 Red Acetal Tee Knob & Cap Screw Ass'y, 3/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Knob Type Thumbscrew
Material Description Red Acetal
Screw Thread Specifications 3/8-16
View Details