ELMA Electronic Inc. Switch, 4 Pole, 3 Pos; No. Of Switch Positions Elma 01-1433

Description
SWITCH, 4 POLE, 3 POS; No. of Switch Positions:3 Position; No. of Poles:4 Pole; Angle of Throw:30°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:2A; ContactRoHS Compliant: Yes
Datasheet
Description
SWITCH, 4 POLE, 3 POS; No. of Switch Positions:3 Position; No. of Poles:4 Pole; Angle of Throw:30°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:2A; ContactRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, 4 Pole, 3 Pos; No. Of Switch Positions Elma - 41T2937 - Newark, An Avnet Company
Chicago, IL, United States
Switch, 4 Pole, 3 Pos; No. Of Switch Positions Elma
41T2937
Switch, 4 Pole, 3 Pos; No. Of Switch Positions Elma 41T2937
SWITCH, 4 POLE, 3 POS; No. of Switch Positions:3 Position; No. of Poles:4 Pole; Angle of Throw:30°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:2A; ContactRoHS Compliant: Yes

SWITCH, 4 POLE, 3 POS; No. of Switch Positions:3 Position; No. of Poles:4 Pole; Angle of Throw:30°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:2A; ContactRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 41T2937
Product Name Switch, 4 Pole, 3 Pos; No. Of Switch Positions Elma
Current Rating 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Extended Selector Switch Operators - 2AS2E-6 - Altech Corp.
Specs
Construction Single
Actuator Type Knobbed Shaft
Current Rating 10.0 amps
View Details
10mm Ultra-Thin SMT DIP Rotary - FR02FC10P-R - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole BCD Complement
Terminal Type Gull Wing
View Details
2 suppliers