ELMA Electronic Inc. Switch, 4 Pole, 2 Pos; No. Of Switch Positions Elma 01-1424

Description
SWITCH, 4 POLE, 2 POS; No. of Switch Positions:2 Position; No. of Poles:4 Pole; Angle of Throw:60°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:2A; ContactRoHS Compliant: Yes
Datasheet
Description
SWITCH, 4 POLE, 2 POS; No. of Switch Positions:2 Position; No. of Poles:4 Pole; Angle of Throw:60°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:2A; ContactRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, 4 Pole, 2 Pos; No. Of Switch Positions Elma - 41T2936 - Newark, An Avnet Company
Chicago, IL, United States
Switch, 4 Pole, 2 Pos; No. Of Switch Positions Elma
41T2936
Switch, 4 Pole, 2 Pos; No. Of Switch Positions Elma 41T2936
SWITCH, 4 POLE, 2 POS; No. of Switch Positions:2 Position; No. of Poles:4 Pole; Angle of Throw:60°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:2A; ContactRoHS Compliant: Yes

SWITCH, 4 POLE, 2 POS; No. of Switch Positions:2 Position; No. of Poles:4 Pole; Angle of Throw:60°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:2A; ContactRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 41T2936
Product Name Switch, 4 Pole, 2 Pos; No. Of Switch Positions Elma
Current Rating 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
H program - HWS - HWT Selector switch - HWT32-BL-WS -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 3
View Details
Rotary Switch - SB 20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details