ELMA Electronic Inc. Switch, 2 Pole, 3 Pos; No. Of Switch Positions Elma 01-1234

Description
SWITCH, 2 POLE, 3 POS; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:60°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:2A; ContactRoHS Compliant: Yes
Datasheet
Description
SWITCH, 2 POLE, 3 POS; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:60°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:2A; ContactRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, 2 Pole, 3 Pos; No. Of Switch Positions Elma - 41T2934 - Newark, An Avnet Company
Chicago, IL, United States
Switch, 2 Pole, 3 Pos; No. Of Switch Positions Elma
41T2934
Switch, 2 Pole, 3 Pos; No. Of Switch Positions Elma 41T2934
SWITCH, 2 POLE, 3 POS; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:60°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:2A; ContactRoHS Compliant: Yes

SWITCH, 2 POLE, 3 POS; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:60°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:2A; ContactRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 41T2934
Product Name Switch, 2 Pole, 3 Pos; No. Of Switch Positions Elma
Current Rating 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 0033.3510-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
Rotary Switch - SB 20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
S860 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details