ELMA Electronic Inc. Switch, 1 Pole, 6 Pos; No. Of Switch Positions Elma 01-1164

Description
SWITCH, 1 POLE, 6 POS; No. of Switch Positions:6 Position; No. of Poles:1 Pole; Angle of Throw:60°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:2A; ContactRoHS Compliant: Yes
Datasheet
Description
SWITCH, 1 POLE, 6 POS; No. of Switch Positions:6 Position; No. of Poles:1 Pole; Angle of Throw:60°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:2A; ContactRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, 1 Pole, 6 Pos; No. Of Switch Positions Elma - 41T2933 - Newark, An Avnet Company
Chicago, IL, United States
Switch, 1 Pole, 6 Pos; No. Of Switch Positions Elma
41T2933
Switch, 1 Pole, 6 Pos; No. Of Switch Positions Elma 41T2933
SWITCH, 1 POLE, 6 POS; No. of Switch Positions:6 Position; No. of Poles:1 Pole; Angle of Throw:60°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:2A; ContactRoHS Compliant: Yes

SWITCH, 1 POLE, 6 POS; No. of Switch Positions:6 Position; No. of Poles:1 Pole; Angle of Throw:60°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:2A; ContactRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 41T2933
Product Name Switch, 1 Pole, 6 Pos; No. Of Switch Positions Elma
Current Rating 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 450-35-524-241-R-900-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
H program - HHS16 - Main switches - HHSNH16-BL-RT-4-POL -  - Schmersal Inc.
Specs
Mechanical Life 100000 cycles
Operating Torque 354 In-oz (250 N-cm)
Text for Number of Positions per Pole 1
View Details
22mm Selector Switch Operators - 2AS2-6 - Altech Corp.
Specs
Construction Single
Actuator Type Knobbed Shaft
Current Rating 10.0 amps
View Details