SWITCH, 1 POLE, 12 POS; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:2A; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Rotary Switches |
| Product Number | 41T2932 |
| Product Name | Switch, 1 Pole, 12 Pos; No. Of Switch Positions Elma |
| Current Rating | 2.0 amps |