ELMA Electronic Inc. Switch, 1 Pole, 6 Pos; No. Of Switch Positions Elma 01-1104

Description
SWITCH, 1 POLE, 6 POS; No. of Switch Positions:6 Position; No. of Poles:1 Pole; Angle of Throw:60°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:2A; ContactRoHS Compliant: Yes
Datasheet
Description
SWITCH, 1 POLE, 6 POS; No. of Switch Positions:6 Position; No. of Poles:1 Pole; Angle of Throw:60°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:2A; ContactRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, 1 Pole, 6 Pos; No. Of Switch Positions Elma - 41T2930 - Newark, An Avnet Company
Chicago, IL, United States
Switch, 1 Pole, 6 Pos; No. Of Switch Positions Elma
41T2930
Switch, 1 Pole, 6 Pos; No. Of Switch Positions Elma 41T2930
SWITCH, 1 POLE, 6 POS; No. of Switch Positions:6 Position; No. of Poles:1 Pole; Angle of Throw:60°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:2A; ContactRoHS Compliant: Yes

SWITCH, 1 POLE, 6 POS; No. of Switch Positions:6 Position; No. of Poles:1 Pole; Angle of Throw:60°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:2A; ContactRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 41T2930
Product Name Switch, 1 Pole, 6 Pos; No. Of Switch Positions Elma
Current Rating 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
H program - HWS - Step selector switch - HWSE3-BL-SW -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 3
View Details
Rotary Switch - SB 15 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
ComEx Global switch module - comex global switch module - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details