ELK Products, Inc. Transformer; Chassis Mount Transformer Type Elk Products TRG1640

Description
TRANSFORMER; Chassis Mount Transformer Type:-; Secondary Voltages:16.5V; Power Rating:45VA; Frequency Range:60Hz; Winding Type:-; Current Rating:430mA; Transformer Terminals:Screw; Isolation Voltage:-; Product Range:-; Plug Type:US RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER; Chassis Mount Transformer Type:-; Secondary Voltages:16.5V; Power Rating:45VA; Frequency Range:60Hz; Winding Type:-; Current Rating:430mA; Transformer Terminals:Screw; Isolation Voltage:-; Product Range:-; Plug Type:US RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer; Chassis Mount Transformer Type Elk Products - 38C2060 - Newark, An Avnet Company
Chicago, IL, United States
Transformer; Chassis Mount Transformer Type Elk Products
38C2060
Transformer; Chassis Mount Transformer Type Elk Products 38C2060
TRANSFORMER; Chassis Mount Transformer Type:-; Secondary Voltages:16.5V; Power Rating:45VA; Frequency Range:60Hz; Winding Type:-; Current Rating:430mA; Transformer Terminals:Screw; Isolation Voltage:-; Product Range:-; Plug Type:US RoHS Compliant: Yes

TRANSFORMER; Chassis Mount Transformer Type:-; Secondary Voltages:16.5V; Power Rating:45VA; Frequency Range:60Hz; Winding Type:-; Current Rating:430mA; Transformer Terminals:Screw; Isolation Voltage:-; Product Range:-; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 38C2060
Product Name Transformer; Chassis Mount Transformer Type Elk Products
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - ITNA-0239-D202-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
CST206/CST306 Series High Frequency Current Sense Transformers - CST306-1T - Triad Magnetics
Specs
Category Signal
Other Transformer Types / Applications Current-Sense; Switch Mode Transformers
Operating Frequency 20 to 200000 Hz
View Details
5 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
H Insulation NEMA Enclosure 220v to 380v 440v 415v Step up 3 Phase Transformer 50 75 100 Kva Auto 50kva Transformer Price - No.1601418086562 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Rectifier Transformer; Three Phase Transformers
View Details