ELK Products, Inc. Power Supply / Battery Charger, 6Vdc / 12Vdc / 24Vdc; Power Supply Approvals Elk Products P624

Description
POWER SUPPLY / BATTERY CHARGER, 6VDC / 12VDC / 24VDC; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):40VA; Input Voltage VAC:-; Output Voltage - Output 1:24V RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY / BATTERY CHARGER, 6VDC / 12VDC / 24VDC; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):40VA; Input Voltage VAC:-; Output Voltage - Output 1:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply / Battery Charger, 6Vdc / 12Vdc / 24Vdc; Power Supply Approvals Elk Products - 38C2071 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply / Battery Charger, 6Vdc / 12Vdc / 24Vdc; Power Supply Approvals Elk Products
38C2071
Power Supply / Battery Charger, 6Vdc / 12Vdc / 24Vdc; Power Supply Approvals Elk Products 38C2071
POWER SUPPLY / BATTERY CHARGER, 6VDC / 12VDC / 24VDC; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):40VA; Input Voltage VAC:-; Output Voltage - Output 1:24V RoHS Compliant: Yes

POWER SUPPLY / BATTERY CHARGER, 6VDC / 12VDC / 24VDC; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):40VA; Input Voltage VAC:-; Output Voltage - Output 1:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 38C2071
Product Name Power Supply / Battery Charger, 6Vdc / 12Vdc / 24Vdc; Power Supply Approvals Elk Products
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4102C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Bench Power Supplies - 1225035 - RS Components, Ltd.
Specs
Adapter Plug Type IEC 320
Regulatory Compliance RoHS Compliant
DC Output Voltage 32.0 volts
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details