ELK Products, Inc. Rechargeable Battery, 12V, 5Ah; Battery Voltage Elk Products 1250

Description
RECHARGEABLE BATTERY, 12V, 5AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:5Ah; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:106mm; External Width:70mm RoHS Compliant: NA
Description
RECHARGEABLE BATTERY, 12V, 5AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:5Ah; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:106mm; External Width:70mm RoHS Compliant: NA
Datasheet
Datasheet Summary
Powered by GS/AI

The ELK Sealed Lead Acid Battery, part number 05C2058, operates at a nominal voltage of 12 volts and has a rated capacity of 5 amp-hours at a 20-hour rate. It is designed for various applications including battery backup for access control systems, fire alarm systems, security alarm systems, electrically motorized vehicles, emergency lights, lighted exit signs, and uninterruptible power supplies. The battery dimensions are 3.54 inches in length, 2.76 inches in width, and 4.17 inches in height, with an approximate weight of 3.4 lbs (1.5 kg). It features F1 Faston Tab terminals (.187 inches). The battery's capacity is affected by temperature, with performance at 104°F (40°C) being 102% of rated capacity, while at 5°F (-15°C) it drops to 65%. Charging specifications include a constant voltage of 14.4V to 15.0V for cycle charging and 13.5V to 13.8V for standby charging, with an initial charging current of less than 1.5A. The product is UL recognized and 97% recyclable, making it a suitable choice for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The ELK Sealed Lead Acid Battery, part number 05C2058, operates at a nominal voltage of 12 volts and has a rated capacity of 5 amp-hours at a 20-hour rate. It is designed for various applications including battery backup for access control systems, fire alarm systems, security alarm systems, electrically motorized vehicles, emergency lights, lighted exit signs, and uninterruptible power supplies. The battery dimensions are 3.54 inches in length, 2.76 inches in width, and 4.17 inches in height, with an approximate weight of 3.4 lbs (1.5 kg). It features F1 Faston Tab terminals (.187 inches). The battery's capacity is affected by temperature, with performance at 104°F (40°C) being 102% of rated capacity, while at 5°F (-15°C) it drops to 65%. Charging specifications include a constant voltage of 14.4V to 15.0V for cycle charging and 13.5V to 13.8V for standby charging, with an initial charging current of less than 1.5A. The product is UL recognized and 97% recyclable, making it a suitable choice for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Rechargeable Battery, 12V, 5Ah; Battery Voltage Elk Products - 05C2058 - Newark, An Avnet Company
Chicago, IL, United States
Rechargeable Battery, 12V, 5Ah; Battery Voltage Elk Products
05C2058
Rechargeable Battery, 12V, 5Ah; Battery Voltage Elk Products 05C2058
RECHARGEABLE BATTERY, 12V, 5AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:5Ah; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:106mm; External Width:70mm RoHS Compliant: NA

RECHARGEABLE BATTERY, 12V, 5AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:5Ah; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:106mm; External Width:70mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 05C2058
Product Name Rechargeable Battery, 12V, 5Ah; Battery Voltage Elk Products
Primary Batteries Lead Acid
Unlock Full Specs
to access all available technical data

Similar Products

Button Rechargeable Batteries - 1834296 - RS Components, Ltd.
Specs
Specialty Cells Coin Cell or Button Cell; Lir2477
Operating Temperature -4 to 140 F (-20 to 60 C)
Width / Diameter 0.9449 inch (24 mm)
View Details
C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details