Transient Voltage Suppressors
| Elite Semiconductor Products, Inc. | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P4KE220 |
| Product Name | Transient Voltage Suppressor |
| Configuration | Single |
| Direction | Unidirectional; Bidirectional (optional feature) |
| Package | DO-204AL Molded Plastic Body |
| Pin Count | 2 |
| VWM | 175 volts |