Bidirectional Transient Suppressors
| Elite Semiconductor Products, Inc. | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1N6156A |
| Product Name | Bidirectional Transient Suppressor |
| Configuration | Single |
| Direction | Bidirectional |
| Package | Package G |
| Pin Count | 2 |
| VWM | 29.7 volts |