TRANSIENT VOLTAGE SUPPRESSORS
| Elite Semiconductor Products, Inc. | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1N 5663 |
| Product Name | Transient Voltage Suppressor |
| Configuration | Single |
| Direction | Unidirectional |
| Package | DO 13 |
| Pin Count | 2 |