Elesa U.S.A. Corporation Plastic Dished Hand Wheel Without Handle: 3.15 in Diameter, 2 Spokes, Bore KHI-5

Description
Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength solutions while providing a sturdy hand hold during adjustment. Other materials we carry are: Aluminum, Stainless Steel and Steel. At Reid Supply we carry the types of handwheels for your application, from two spoke to six spoke wheels, solid and safety clutch variations that work with crank handles, position indicators, levers and knobs. See our Handwheels Product Guide and download the detailed 10 page PDF Engineer Hand Wheel Guide. . Black Two-Spoke Control Hand Wheel with Bore hub is impact resistant and made of durable Plastic.
Description
Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength solutions while providing a sturdy hand hold during adjustment. Other materials we carry are: Aluminum, Stainless Steel and Steel. At Reid Supply we carry the types of handwheels for your application, from two spoke to six spoke wheels, solid and safety clutch variations that work with crank handles, position indicators, levers and knobs. See our Handwheels Product Guide and download the detailed 10 page PDF Engineer Hand Wheel Guide. . Black Two-Spoke Control Hand Wheel with Bore hub is impact resistant and made of durable Plastic.

Suppliers

Company
Product
Description
Supplier Links
Plastic Dished Hand Wheel Without Handle: 3.15 in Diameter, 2 Spokes, Bore - KHI-5 - Reid Supply
Norton Shores, MI, United States
Plastic Dished Hand Wheel Without Handle: 3.15 in Diameter, 2 Spokes, Bore
KHI-5
Plastic Dished Hand Wheel Without Handle: 3.15 in Diameter, 2 Spokes, Bore KHI-5
Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength solutions while providing a sturdy hand hold during adjustment. Other materials we carry are: Aluminum, Stainless Steel and Steel. At Reid Supply we carry the types of handwheels for your application, from two spoke to six spoke wheels, solid and safety clutch variations that work with crank handles, position indicators, levers and knobs. See our Handwheels Product Guide and download the detailed 10 page PDF Engineer Hand Wheel Guide. . Black Two-Spoke Control Hand Wheel with Bore hub is impact resistant and made of durable Plastic.

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals.
For metal hand wheels, the most popular are cast iron handwheels for high strength solutions while providing a sturdy hand hold during adjustment. Other materials we carry are: Aluminum, Stainless Steel and Steel.
At Reid Supply we carry the types of handwheels for your application, from two spoke to six spoke wheels, solid and safety clutch variations that work with crank handles, position indicators, levers and knobs.
See our Handwheels Product Guide and download the detailed 10 page PDF Engineer Hand Wheel Guide.


. Black Two-Spoke Control Hand Wheel with Bore hub is impact resistant and made of durable Plastic.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handwheels
Product Number KHI-5
Product Name Plastic Dished Hand Wheel Without Handle: 3.15 in Diameter, 2 Spokes, Bore
Style Spoked; Dished
Unlock Full Specs
to access all available technical data

Similar Products

Hand Wheels - 1612000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Pressed Steel; Glass-fibre reinforced technopolymer
Handle Revolving; Revolving
Outside Diameter 7.87 inch (200 mm)
View Details
Aluminum Angled-spoke Handwheel - ALV - Imao-Fixtureworks
Specs
Style Spoked; Dished
Bore Shape Round; Through Bore
Material Aluminum
View Details
Plastic Solid Handwheels by ELESA® - 22842 - Jergens, Inc.
Specs
Style Solid
Material Aluminum; Plastic; High-Strength, Reinforced Phenolic-Based (PF) Duroplast
View Details
Aluminum Knurled Handwheel - HAK-63-R12-N - NBK America LLC
Specs
Material Aluminum
Outside Diameter 1.38 inch (35 mm)
Height 1.26 inch (32 mm)
View Details