I.280/40-M6 -- I.280 METRIC SERIES
Elesa U.S.A. Corporation
I.280 Metric Series
I.280/40-M6
Technical Specifications
|
Product Category
|
Handles and Pulls (industrial) |
|
Product Number
|
I.280/40-M6 |
|
Product Name
|
I.280 Metric Series |
|
Handle Type
|
TaperedHandle
|
|
Colors / Finishes Available
|
Black with Glossy Finish
|
|
Handle Material
|
Plastic
|
|
Material Description
|
Phenolic Based Duroplast
|
|
Handle Length
|
1.57 inches (40 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Handle Type
Carrying Handle
Material Description
Steel
Height
2.38 inches (60.5 mm)
View Details
Handle Type
2-point Handle
Colors / Finishes Available
Mirror
Handle Material
Metal
View Details
Height
3.41 inches (86.5 mm)
Tapered Handle Diameter
4.33 inches (110 mm)
View Details