Elesa U.S.A. Corporation Oil Level Indicator HGF./ HGFT.

Description
Resistant to solvents oil, grease and other chemical agents
Description
Resistant to solvents oil, grease and other chemical agents

Suppliers

Company
Product
Description
Supplier Links
Twinsburg, OH, United States
Oil Level Indicator
HGF./ HGFT.
Oil Level Indicator HGF./ HGFT.
Resistant to solvents oil, grease and other chemical agents

Resistant to solvents oil, grease and other chemical agents

Technical Specifications

  Elesa U.S.A. Corporation
Product Category Sight Windows
Product Number HGF./ HGFT.
Product Name Oil Level Indicator
Window Shape Circular
Connection Type Threaded - NPT (optional feature); Threaded Straight (optional feature)
Thread or Flange Size: 0.3750 to 2 inch (9.52 to 50.8 mm)
Window Diameter, Length 0.4300 to 1.57 inch (10.92 to 39.88 mm)
Unlock Full Specs
to access all available technical data

Similar Products

4 in. Size Sight Glass - Polycarbonate|Master File - SG400 - Kuriyama of America, Inc.
Specs
Connection Type Threaded - NPT
Window Diameter, Length 4 inch (102 mm)
Pressure Rating 500 psi (352 m H2O)
View Details
UV Standard Grade Sapphire Viewport, 0.46″ View Dia, 1.33″ Conflat Flange - A1858-1-CF - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 0.4600 inch (11.68 mm)
View Details
Observation Windows (Oil Windows) -  - Lowell Corporation
Specs
Window Shape Circular
Window Diameter, Length 1 to 11.7 inch (25.4 to 297 mm)
View Details
Moisture and Liquid Indicators -Sporlan See-All® Series -  - Parker Sporlan Division
Specs
Connection Type Female x Male Flare
Pressure Rating 650 psi (457 m H2O)
View Details