Elesa U.S.A. Corporation Oil Level Indicator HFTX

Description
Resistant to solvents oil, grease and other chemical agents
Description
Resistant to solvents oil, grease and other chemical agents

Suppliers

Company
Product
Description
Supplier Links
Twinsburg, OH, United States
Oil Level Indicator
HFTX
Oil Level Indicator HFTX
Resistant to solvents oil, grease and other chemical agents

Resistant to solvents oil, grease and other chemical agents

Technical Specifications

  Elesa U.S.A. Corporation
Product Category Sight Windows
Product Number HFTX
Product Name Oil Level Indicator
Window Shape Circular
Connection Type Threaded Straight
Thread or Flange Size: 0.2500 to 1.25 inch (6.35 to 31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

3 in. Size Sight Glass - Polycarbonate|Master File - SG300 - Kuriyama of America, Inc.
Specs
Connection Type Threaded - NPT
Window Diameter, Length 3 inch (76.2 mm)
Pressure Rating 500 psi (352 m H2O)
View Details
DUV Laser Grade Fused Silica Viewport, Zero Length Profile, 5.38″ View Dia, ISOK-200 Flange - A4351-2-ISO - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 5.38 inch (137 mm)
View Details
Observation Windows (Oil Windows) -  - Lowell Corporation
Specs
Window Shape Circular
Window Diameter, Length 1 to 11.7 inch (25.4 to 297 mm)
View Details
Moisture and Liquid Indicators -Sporlan See-All® Series -  - Parker Sporlan Division
Specs
Connection Type Male Flare x Swivel Nut
Pressure Rating 650 psi (457 m H2O)
View Details