Elesa U.S.A. Corporation Oil Circulation Sight HCFE

Description
Resistant to solvents oil, grease and other chemical agents
Description
Resistant to solvents oil, grease and other chemical agents

Suppliers

Company
Product
Description
Supplier Links
Twinsburg, OH, United States
Oil Circulation Sight
HCFE
Oil Circulation Sight HCFE
Resistant to solvents oil, grease and other chemical agents

Resistant to solvents oil, grease and other chemical agents

Technical Specifications

  Elesa U.S.A. Corporation
Product Category Sight Windows
Product Number HCFE
Product Name Oil Circulation Sight
Window Shape Circular
Connection Type Threaded Straight
Thread or Flange Size: 0.3750 to 1.25 inch (9.52 to 31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Observation Windows (Oil Windows) -  - Lowell Corporation
Specs
Window Shape Circular
Window Diameter, Length 1 to 11.7 inch (25.4 to 297 mm)
View Details
Calcium Fluoride (CaF2) Viewport, 157 Grade, UHV Rated Vacuum-Optics, 1.88″ View Dia, 4.50″ Conflat Flange - A6772-1-CF - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 1.88 inch (47.75 mm)
View Details
4 in. Size Sight Glass - Polycarbonate|Master File - SG400 - Kuriyama of America, Inc.
Specs
Connection Type Threaded - NPT
Window Diameter, Length 4 inch (102 mm)
Pressure Rating 500 psi (352 m H2O)
View Details
Moisture and Liquid Indicators -Sporlan See-All® Series -  - Parker Sporlan Division
Specs
Connection Type Zoomlock/ODM
Pressure Rating 650 psi (457 m H2O)
View Details