Elesa U.S.A. Corporation Dome Shaped Level Indicator HCFE/C

Description
Resistant to solvents oil, grease and other chemical agents
Description
Resistant to solvents oil, grease and other chemical agents

Suppliers

Company
Product
Description
Supplier Links
Twinsburg, OH, United States
Dome Shaped Level Indicator
HCFE/C
Dome Shaped Level Indicator HCFE/C
Resistant to solvents oil, grease and other chemical agents

Resistant to solvents oil, grease and other chemical agents

Technical Specifications

  Elesa U.S.A. Corporation
Product Category Sight Windows
Product Number HCFE/C
Product Name Dome Shaped Level Indicator
Window Shape Circular
Connection Type Threaded Straight
Thread or Flange Size: 0.5000 to 1 inch (12.7 to 25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

3 in. Size Sight Glass - Polycarbonate|Master File - SG300 - Kuriyama of America, Inc.
Specs
Connection Type Threaded - NPT
Window Diameter, Length 3 inch (76.2 mm)
Pressure Rating 500 psi (352 m H2O)
View Details
Non-Magnetic Zinc Selenide (ZnSe) Viewport, Uncoated, UHV Rated Vacuum Optics, 0.40″ View Dia, 1.33″ Conflat Flange (316LN) - A14351-1-CF - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 0.4000 inch (10.16 mm)
View Details
Observation Windows (Oil Windows) -  - Lowell Corporation
Specs
Window Shape Circular
Window Diameter, Length 1 to 11.7 inch (25.4 to 297 mm)
View Details
Moisture and Liquid Indicators -Sporlan See-All® Series -  - Parker Sporlan Division
Specs
Connection Type Female Flare x Swivel Nut
Pressure Rating 650 psi (457 m H2O)
View Details