Elesa U.S.A. Corporation Plastic One-Piece Pull Handles ESP-736

Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Through Hole Angled Arch Plastic Pull Handle is front mounted with between Front Counterbored Through Hole mounting holes.
Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Through Hole Angled Arch Plastic Pull Handle is front mounted with between Front Counterbored Through Hole mounting holes.

Suppliers

Company
Product
Description
Supplier Links
Plastic One-Piece Pull Handles - ESP-736 - Reid Supply
Norton Shores, MI, United States
Plastic One-Piece Pull Handles
ESP-736
Plastic One-Piece Pull Handles ESP-736
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Through Hole Angled Arch Plastic Pull Handle is front mounted with between Front Counterbored Through Hole mounting holes.

Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies.


. Through Hole Angled Arch Plastic Pull Handle is front mounted with between Front Counterbored Through Hole mounting holes.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number ESP-736
Product Name Plastic One-Piece Pull Handles
Handle Type 2-point Handle
Handle Material Plastic
Material Description Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Handles - 164-1427U3BK-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details
3
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Brass
Height 1.31 inches (33.35 mm)
View Details
Round Brass Instrumentation Handle - 7145 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 3 inches (76.2 mm)
View Details
3 suppliers
Stainless Steel Handle - MH16 - Imao-Fixtureworks
Specs
Handle Type 2-point Handle
Handle Material Metal
Material Description Handle: Stainless Steel (SUS303); Shank & End Cap: Glass-fiber Reinforced Polyamide; Insert: Steel (SUM22L)
View Details