Elesa U.S.A. Corporation Recessed Handle ESP-708

Description
Recessed Female Stud Handles can be mounted flush to a door or panel with mounting studs or blind holes. Recessed handles are ideal for electrical boxes, storage cabinets, and access panels.Recessed Male Stud Handles can be mounted flush to a door or panel with mounting studs. Recessed handles are ideal for electrical boxes, access panels, computer cases, and vehicle compartments.Recesse d Screw Mount Handles can be mounted flush to a door or panel with mounting studs. The flush mount is ideal for areas where a protruding handle would inhibit functionality or in limited space.Flush recessed pull handles are avilable with either mounting studs or plain for spot welding. They come in various finishes. . N/A Recessed Screw Mount Handle is 119.8 mm for a comfortable grip flush mounted to a door or panel. These handles are made of Orange Plastic.
Description
Recessed Female Stud Handles can be mounted flush to a door or panel with mounting studs or blind holes. Recessed handles are ideal for electrical boxes, storage cabinets, and access panels.Recessed Male Stud Handles can be mounted flush to a door or panel with mounting studs. Recessed handles are ideal for electrical boxes, access panels, computer cases, and vehicle compartments.Recesse d Screw Mount Handles can be mounted flush to a door or panel with mounting studs. The flush mount is ideal for areas where a protruding handle would inhibit functionality or in limited space.Flush recessed pull handles are avilable with either mounting studs or plain for spot welding. They come in various finishes. . N/A Recessed Screw Mount Handle is 119.8 mm for a comfortable grip flush mounted to a door or panel. These handles are made of Orange Plastic.

Suppliers

Company
Product
Description
Supplier Links
Recessed Handle - ESP-708 - Reid Supply
Norton Shores, MI, United States
Recessed Handle
ESP-708
Recessed Handle ESP-708
Recessed Female Stud Handles can be mounted flush to a door or panel with mounting studs or blind holes. Recessed handles are ideal for electrical boxes, storage cabinets, and access panels.Recessed Male Stud Handles can be mounted flush to a door or panel with mounting studs. Recessed handles are ideal for electrical boxes, access panels, computer cases, and vehicle compartments.Recesse d Screw Mount Handles can be mounted flush to a door or panel with mounting studs. The flush mount is ideal for areas where a protruding handle would inhibit functionality or in limited space.Flush recessed pull handles are avilable with either mounting studs or plain for spot welding. They come in various finishes. . N/A Recessed Screw Mount Handle is 119.8 mm for a comfortable grip flush mounted to a door or panel. These handles are made of Orange Plastic.

Recessed Female Stud Handles can be mounted flush to a door or panel with mounting studs or blind holes. Recessed handles are ideal for electrical boxes, storage cabinets, and access panels.Recessed Male Stud Handles can be mounted flush to a door or panel with mounting studs. Recessed handles are ideal for electrical boxes, access panels, computer cases, and vehicle compartments.Recessed Screw Mount Handles can be mounted flush to a door or panel with mounting studs. The flush mount is ideal for areas where a protruding handle would inhibit functionality or in limited space.Flush recessed pull handles are avilable with either mounting studs or plain for spot welding. They come in various finishes.


. N/A Recessed Screw Mount Handle is 119.8 mm for a comfortable grip flush mounted to a door or panel. These handles are made of Orange Plastic.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number ESP-708
Product Name Recessed Handle
Handle Type FlushPull
Colors / Finishes Available Orange
Handle Material Plastic
Material Description Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Broom Handles & Mop Handles - 288338 - RS Components, Ltd.
Specs
Handle Type Mop Handle
Colors / Finishes Available Yellow
Material Description Aluminium
View Details
STAINLESS STEEL BAR PULL - 2656-S - 2656-S - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Satin
Handle Material Metal
View Details
NBG Assembly housing - NBG - NBG633/54.50/KLE/NSK -  - Schmersal Inc.
Specs
Height 3.41 inches (86.5 mm)
Tapered Handle Diameter 4.33 inches (110 mm)
View Details