Elesa U.S.A. Corporation Control Hand Wheel ESP-440

Description
Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength solutions while providing a sturdy hand hold during adjustment. Other materials we carry are: Aluminum, Stainless Steel and Steel. At Reid Supply we carry the types of handwheels for your application, from two spoke to six spoke wheels, solid and safety clutch variations that work with crank handles, position indicators, levers and knobs. See our Handwheels Product Guide and download the detailed 10 page PDF Engineer Hand Wheel Guide. . Black Three-Spoke Control Hand Wheel with Bore hub is impact resistant and made of durable Plastic.
Description
Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength solutions while providing a sturdy hand hold during adjustment. Other materials we carry are: Aluminum, Stainless Steel and Steel. At Reid Supply we carry the types of handwheels for your application, from two spoke to six spoke wheels, solid and safety clutch variations that work with crank handles, position indicators, levers and knobs. See our Handwheels Product Guide and download the detailed 10 page PDF Engineer Hand Wheel Guide. . Black Three-Spoke Control Hand Wheel with Bore hub is impact resistant and made of durable Plastic.

Suppliers

Company
Product
Description
Supplier Links
Control Hand Wheel - ESP-440 - Reid Supply
Norton Shores, MI, United States
Control Hand Wheel
ESP-440
Control Hand Wheel ESP-440
Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength solutions while providing a sturdy hand hold during adjustment. Other materials we carry are: Aluminum, Stainless Steel and Steel. At Reid Supply we carry the types of handwheels for your application, from two spoke to six spoke wheels, solid and safety clutch variations that work with crank handles, position indicators, levers and knobs. See our Handwheels Product Guide and download the detailed 10 page PDF Engineer Hand Wheel Guide. . Black Three-Spoke Control Hand Wheel with Bore hub is impact resistant and made of durable Plastic.

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals.
For metal hand wheels, the most popular are cast iron handwheels for high strength solutions while providing a sturdy hand hold during adjustment. Other materials we carry are: Aluminum, Stainless Steel and Steel.
At Reid Supply we carry the types of handwheels for your application, from two spoke to six spoke wheels, solid and safety clutch variations that work with crank handles, position indicators, levers and knobs.
See our Handwheels Product Guide and download the detailed 10 page PDF Engineer Hand Wheel Guide.


. Black Three-Spoke Control Hand Wheel with Bore hub is impact resistant and made of durable Plastic.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handwheels
Product Number ESP-440
Product Name Control Hand Wheel
Style Spoked
Unlock Full Specs
to access all available technical data

Similar Products

Hand Wheels - 1611997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Pressed Steel; Glass-fibre reinforced technopolymer
Handle Revolving; Revolving
Outside Diameter 6.3 inch (160 mm)
View Details
Stainless Steel Angled-spoke Handwheel - NSTH / STH - Imao-Fixtureworks
Specs
Style Spoked; Dished
Bore Shape Solid / Starter Hole
Material Steel / Pressed Steel
View Details
Control Hand Wheel - JAW-307 - Reid Supply
Specs
Style Spoked
Bore Shape Solid / Starter Hole; Starter Hole
Material Aluminium
View Details
Offset Handwheel - D-300 - NBK America LLC
Specs
Style Spoked
Outside Diameter 2.2 inch (56 mm)
Height 2.6 inch (66 mm)
View Details