Elesa U.S.A. Corporation Female Arch One-Piece Handle ESP-355

Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Plastic Female Arch Pull Handle is lightweight Wing Style with between mounting holes for use on access cabinets, display equipment, or similar applications.
Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Plastic Female Arch Pull Handle is lightweight Wing Style with between mounting holes for use on access cabinets, display equipment, or similar applications.

Suppliers

Company
Product
Description
Supplier Links
Female Arch One-Piece Handle - ESP-355 - Reid Supply
Norton Shores, MI, United States
Female Arch One-Piece Handle
ESP-355
Female Arch One-Piece Handle ESP-355
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Plastic Female Arch Pull Handle is lightweight Wing Style with between mounting holes for use on access cabinets, display equipment, or similar applications.

Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies.


. Plastic Female Arch Pull Handle is lightweight Wing Style with between mounting holes for use on access cabinets, display equipment, or similar applications.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number ESP-355
Product Name Female Arch One-Piece Handle
Colors / Finishes Available Black
Handle Material Plastic
Material Description Plastic
Height 1.3 inches (33.02 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Handles - HM1308-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details
4.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Stainless Steel
Height 1.5 inches (38.1 mm)
View Details
Round Brass Instrumentation Handle - 9102 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 0.6250 inches (15.88 mm)
Handle Length 1.75 inches (44.45 mm)
View Details
2 suppliers
Lever Arm - PGL - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Handle Type Lever
Colors / Finishes Available Glossy Finish, Black; Hard Chrome Plated Finish, Satin Finish, Silver Matte
Handle Material Metal
View Details