Elesa U.S.A. Corporation Plastic One-Piece Pull Handles ESP-123

Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Through Hole One-Sided Technopolymer Pull Handle is front mounted with between Rear Female Threaded Insert mounting holes.
Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Through Hole One-Sided Technopolymer Pull Handle is front mounted with between Rear Female Threaded Insert mounting holes.

Suppliers

Company
Product
Description
Supplier Links
Plastic One-Piece Pull Handles - ESP-123 - Reid Supply
Norton Shores, MI, United States
Plastic One-Piece Pull Handles
ESP-123
Plastic One-Piece Pull Handles ESP-123
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Through Hole One-Sided Technopolymer Pull Handle is front mounted with between Rear Female Threaded Insert mounting holes.

Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies.


. Through Hole One-Sided Technopolymer Pull Handle is front mounted with between Rear Female Threaded Insert mounting holes.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number ESP-123
Product Name Plastic One-Piece Pull Handles
Handle Type 2-point Handle
Handle Material Plastic
Material Description Technopolymer
Handle Length 4.57 inches (116 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Handles - HM1318-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw, Bolt
View Details
6.4375
Specs
Handle Type Oval Type Handle
Material Description Aluminum
Height 1.75 inches (44.45 mm)
View Details
Round Aluminum Instrumentation Handle - 9112 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 0.6250 inches (15.88 mm)
Handle Length 1.75 inches (44.45 mm)
View Details
2 suppliers
Balanced Handle - BA - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Handle Material Plastic
Material Description Crank: Glass-fiber Reinforced Polyamide; Hub: Steel (SUM24L); Cap: Polyamide Plastic; Handle: Polypropylene
Diameter 0.3150 to 0.4724 inches (8 to 12 mm)
View Details