Elesa U.S.A. Corporation Plastic One-Piece Pull Handles ESP-115

Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Through Hole One-Sided Technopolymer Pull Handle is front mounted with between Rear Female Threaded Insert mounting holes.
Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Through Hole One-Sided Technopolymer Pull Handle is front mounted with between Rear Female Threaded Insert mounting holes.

Suppliers

Company
Product
Description
Supplier Links
Plastic One-Piece Pull Handles - ESP-115 - Reid Supply
Norton Shores, MI, United States
Plastic One-Piece Pull Handles
ESP-115
Plastic One-Piece Pull Handles ESP-115
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Through Hole One-Sided Technopolymer Pull Handle is front mounted with between Rear Female Threaded Insert mounting holes.

Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies.


. Through Hole One-Sided Technopolymer Pull Handle is front mounted with between Rear Female Threaded Insert mounting holes.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number ESP-115
Product Name Plastic One-Piece Pull Handles
Handle Type 2-point Handle
Handle Material Plastic
Material Description Technopolymer
Handle Length 5.67 inches (144 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Handles - 237479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Handle Type Carrying handle
Material Description Steel
Height 1.65 inches (42 mm)
View Details
RECESSED PULL - HH-UD156SM - HH-UD156SM - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Mirror
Handle Material Metal
View Details
NBG Assembly housing - NBG - NBG633/NM -  - Schmersal Inc.
Specs
Height 3.41 inches (86.5 mm)
Tapered Handle Diameter 4.33 inches (110 mm)
View Details