Elesa U.S.A. Corporation Teardrop Design Female Clamping Handle EHP-65VD

Description
Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Ideal for Food and Pharmaceutical equipment. This adjustable handle shade of blue is easily recognizable to the human eye. Plastic material is suitable for contact with food and is ideal for food and pharmaceutical equipment. M8 X 45 mm thread. 303 stainless steel threaded hole.
Description
Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Ideal for Food and Pharmaceutical equipment. This adjustable handle shade of blue is easily recognizable to the human eye. Plastic material is suitable for contact with food and is ideal for food and pharmaceutical equipment. M8 X 45 mm thread. 303 stainless steel threaded hole.

Suppliers

Company
Product
Description
Supplier Links
Teardrop Design Female Clamping Handle - EHP-65VD - Reid Supply
Norton Shores, MI, United States
Teardrop Design Female Clamping Handle
EHP-65VD
Teardrop Design Female Clamping Handle EHP-65VD
Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Ideal for Food and Pharmaceutical equipment. This adjustable handle shade of blue is easily recognizable to the human eye. Plastic material is suitable for contact with food and is ideal for food and pharmaceutical equipment. M8 X 45 mm thread. 303 stainless steel threaded hole.

Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment.


. Ideal for Food and Pharmaceutical equipment. This adjustable handle shade of blue is easily recognizable to the human eye. Plastic material is suitable for contact with food and is ideal for food and pharmaceutical equipment. M8 X 45 mm thread. 303 stainless steel threaded hole.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number EHP-65VD
Product Name Teardrop Design Female Clamping Handle
Colors / Finishes Available Blue
Handle Material Plastic
Material Description Reinforced Polyamide-Based (PA) Technopolymer
Height 1.77 inches (45.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Handles - HM1307-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Plastic
Mounting Type Screw Holes, Back
View Details
4.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Brass
Height 1.5 inches (38.1 mm)
View Details
Round Aluminum Instrumentation Handle - 7170 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1 inches (25.4 mm)
Handle Length 1.25 inches (31.75 mm)
View Details
3 suppliers
Aluminum Equipment Handle - UN8 - Imao-Fixtureworks
Specs
Handle Type 2-point Handle
Colors / Finishes Available Black Matte
Handle Material Metal
View Details