Elesa U.S.A. Corporation Pull Handle,Mount Type: Rear Female Threaded Insert,Handle Style: Oval Bar EHP-50VD

Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Ideal for Food and Pharmaceutical equipment. This bridge handle shade of blue is easily recognizable to the human eye. Plastic material is suitable for contact with food and is ideal for food and pharmaceutical equipment. M8 X 10 mm thread. 304 Stainless steel boss, threaded blind hole.
Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Ideal for Food and Pharmaceutical equipment. This bridge handle shade of blue is easily recognizable to the human eye. Plastic material is suitable for contact with food and is ideal for food and pharmaceutical equipment. M8 X 10 mm thread. 304 Stainless steel boss, threaded blind hole.

Suppliers

Company
Product
Description
Supplier Links
Pull Handle,Mount Type: Rear Female Threaded Insert,Handle Style: Oval Bar - EHP-50VD - Reid Supply
Norton Shores, MI, United States
Pull Handle,Mount Type: Rear Female Threaded Insert,Handle Style: Oval Bar
EHP-50VD
Pull Handle,Mount Type: Rear Female Threaded Insert,Handle Style: Oval Bar EHP-50VD
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Ideal for Food and Pharmaceutical equipment. This bridge handle shade of blue is easily recognizable to the human eye. Plastic material is suitable for contact with food and is ideal for food and pharmaceutical equipment. M8 X 10 mm thread. 304 Stainless steel boss, threaded blind hole.

Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies.


. Ideal for Food and Pharmaceutical equipment. This bridge handle shade of blue is easily recognizable to the human eye. Plastic material is suitable for contact with food and is ideal for food and pharmaceutical equipment. M8 X 10 mm thread. 304 Stainless steel boss, threaded blind hole.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number EHP-50VD
Product Name Pull Handle,Mount Type: Rear Female Threaded Insert,Handle Style: Oval Bar
Handle Type 2-point Handle
Colors / Finishes Available Blue
Height 2.24 inches (57 mm)
Handle Length 7.72 inches (196 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Tapered Handle - PG - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Handle Type TaperedHandle
Colors / Finishes Available Glossy Finish, Black; Black Matte
Features Locking/Latching
View Details
6.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Brass
Height 1.75 inches (44.45 mm)
View Details
LARGE HANDLE (OFF-SET DESIGN) BLACK - SBH-800BL - SBH-800BL - Sugatsune America, Inc.
Specs
Colors / Finishes Available Silver, Black
Handle Material Metal
Material Description Aluminum Alloy, Zinc Alloy
View Details
Assembly housing NBGLC - NBGLC Housing - NBGLC33.1 -  - Schmersal Inc.
Specs
Tapered Handle Diameter 3.94 inches (100 mm)
View Details