Elesa U.S.A. Corporation Pull Handle,Mount Type: Rear Female Threaded Insert,Handle Style: Oval Bar EHP-45MD

Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Ideal for Food and Pharmaceutical equipment. This bridge handle contains iron oxide powder for the detectability of the plastic material by means of a metal detector. M8 X 13 mm thread. 303 Stainless steel boss, threaded hole.
Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Ideal for Food and Pharmaceutical equipment. This bridge handle contains iron oxide powder for the detectability of the plastic material by means of a metal detector. M8 X 13 mm thread. 303 Stainless steel boss, threaded hole.

Suppliers

Company
Product
Description
Supplier Links
Pull Handle,Mount Type: Rear Female Threaded Insert,Handle Style: Oval Bar - EHP-45MD - Reid Supply
Norton Shores, MI, United States
Pull Handle,Mount Type: Rear Female Threaded Insert,Handle Style: Oval Bar
EHP-45MD
Pull Handle,Mount Type: Rear Female Threaded Insert,Handle Style: Oval Bar EHP-45MD
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Ideal for Food and Pharmaceutical equipment. This bridge handle contains iron oxide powder for the detectability of the plastic material by means of a metal detector. M8 X 13 mm thread. 303 Stainless steel boss, threaded hole.

Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies.


. Ideal for Food and Pharmaceutical equipment. This bridge handle contains iron oxide powder for the detectability of the plastic material by means of a metal detector. M8 X 13 mm thread. 303 Stainless steel boss, threaded hole.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number EHP-45MD
Product Name Pull Handle,Mount Type: Rear Female Threaded Insert,Handle Style: Oval Bar
Handle Type 2-point Handle
Colors / Finishes Available Blue
Height 1.93 inches (49 mm)
Handle Length 5.28 inches (134 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drawer Handles & Cabinet Handles - 2565577 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Colors / Finishes Available Black
Material Description Steel
Height 2.17 inches (55 mm)
View Details
2 suppliers
3
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Brass
Height 1.31 inches (33.35 mm)
View Details
Round Aluminum Instrumentation Handle - 9112 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 0.6250 inches (15.88 mm)
Handle Length 1.75 inches (44.45 mm)
View Details
2 suppliers
Compact Work Supports with Cam Handle - BJ362 - Imao-Fixtureworks
Specs
Colors / Finishes Available Chrome Plated
Handle Material Metal
Material Description Body / Pin: S45C Steel; Piston: SCM440 Steel ; Cam Handle: Die Cast Zinc
View Details