Metal Torque Hinges allow the control of the opening and the closure of a door. The torque adjustment can be achieve with the aid of a setting key or with the adjustment of a screw.Heavy Duty Adjustable Torque Hinges have an adjustable holding torque with the aid of a setting key. The hinge articulates and holds a panel in position thus eliminating the need for a gas strut or lid stay. The holding torque is adjusted using a hex setting screwAdjustable Torque Hinges are operate with a single torque adjustment using the screw. They are used to hold doors or panels in position. The adjusting screw is made from stainless steel. The medium hinge is suitable for M4 fixings and the large hinge is suitable for M6 fixings both of which are not supplied
. EHG-105
| Reid Supply | |
|---|---|
| Product Category | Hinges (industrial) |
| Product Number | EHG-105 |
| Product Name | Torque Hinge |
| Hinge Type | Constant Torque Friction Hinge; Friction Hinges |
| Leaf Thickness | 0.5310 inch (13.49 mm) |
| Length | 2.56 inch (65 mm) |