Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment.
. Black Tapered Male Clamping Handle has a 2.48 in radius Angled Arm handle for mounting onto female threaded applications that require an adjustable clamping action.
| Reid Supply | |
|---|---|
| Product Category | Handles and Pulls (industrial) |
| Product Number | ECL-144 |
| Product Name | Male Clamping Handle |
| Colors / Finishes Available | Black |
| Handle Material | Plastic |
| Material Description | Plastic |
| Height | 1.69 inches (42.93 mm) |