Elesa U.S.A. Corporation
Hinges
CFM.40 SH-5
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Hinges (industrial) |
Hinges (industrial) |
|
Product Number
|
CFM.40 SH-5 |
2687721 |
|
Product Name
|
|
Hinges |
|
Hinge Type
|
Continuous
|
Butt; Butt
|
|
Direction
|
Reversible
|
|
|
Length
|
1.57 inch (40 mm)
|
1.57 inch (40 mm)
|
|
Pin Diameter
|
0.1575 inch (4 mm)
|
|
|
Hole Type
|
Square
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Hinge Type
Damping Hinge
Hole Type
Round
Number of Holes
4
View Details
Hinge Type
Flag
Leaf Thickness
0.0787 inch (2 mm)
Length
3.21 inch (81.5 mm)
View Details
Hinge Type
Constant Torque Friction Hinge; Front Mount
Leaf Material
Aluminum; Aluminum Alloy
View Details