Elesa U.S.A. Corporation
Hinges
CFD.66 B-M6
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Hinges (industrial) |
Hinges (industrial) |
|
Product Number
|
CFD.66 B-M6 |
2687713 |
|
Product Name
|
|
Hinges |
|
Hinge Type
|
Continuous
|
Butt; Butt
|
|
Direction
|
Reversible
|
|
|
Length
|
2.2 inch (56 mm)
|
2.6 inch (66 mm)
|
|
Pin Diameter
|
0.2362 inch (6 mm)
|
|
|
Open Width
|
2.6 inch (66 mm)
|
2.2 inch (56 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Hinge Type
Butt; Butt
Length
2.24 inch (57 mm)
Open Width
2.01 inch (51 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Length
1 inch (25.4 mm)
Leaf Material
Stainless Steel
View Details
Hinge Type
Constant Torque Friction Hinge; Concealed
Length
0.8750 inch (22.22 mm)
Leaf Material
Zinc Alloy
View Details