Elesa U.S.A. Corporation Hinges CFA.40 SH-4

Description
Request a Quote
Description
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Twinsburg, OH, United States
CFA.40 SH-4
CFA.40 SH-4
Hinges - 2687711 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
2687711
Hinges 2687711
Hinge

Hinge

Supplier's Site

Technical Specifications

  Elesa U.S.A. Corporation RS Components, Ltd.
Product Category Hinges (industrial) Hinges (industrial)
Product Number CFA.40 SH-4 2687711
Product Name Hinges
Hinge Type Continuous Butt; Butt
Direction Reversible
Length 1.52 inch (38.5 mm) 1.56 inch (39.5 mm)
Pin Diameter 0.1181 inch (3 mm)
Hole Type Rectangular or Oval Slots
Unlock Full Specs
to access all available technical data

Similar Products

Concealed Hinges - 96-1-310-11 - bisco industries
Specs
Hinge Type Concealed
View Details
Hinges - 9174286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 2.99 inch (76 mm)
Length 4.02 inch (102 mm)
View Details
STAINLESS STEEL TORQUE HINGE - HG-TAS40L - HG-TAS40L - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 3.19 inch (80.96 mm)
Hole Type Round
View Details
Double End Flexi-Hinge, Max. Load of 35lbs Compression & 50lbs Tension - S99FXD-025020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details