Elesa U.S.A. Corporation Boxes, Enclosures, Racks - Handles 44091

Description
Win Source Part Number: 1380822-44091 Category: Boxes, Enclosures, Racks>Handles Series: MT. Type: Rotating Package: Bag Height: 2.480" (63.00mm) Material: Polyamide Mounting Type: Screw Holes, Back Thread/Screw/Hole Size: M6 Length - Center to Center: 2.520" (64.00mm) Fake Threat In the Open Market: 42 pct. REACH Status: REACH info available upon request Mfr: Elesa USA Corporation Moisture Sensitivity Level (MSL): Not Applicable Standard Package: 1 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1380822-44091 Category: Boxes, Enclosures, Racks>Handles Series: MT. Type: Rotating Package: Bag Height: 2.480" (63.00mm) Material: Polyamide Mounting Type: Screw Holes, Back Thread/Screw/Hole Size: M6 Length - Center to Center: 2.520" (64.00mm) Fake Threat In the Open Market: 42 pct. REACH Status: REACH info available upon request Mfr: Elesa USA Corporation Moisture Sensitivity Level (MSL): Not Applicable Standard Package: 1 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Handles - 44091 - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Handles
44091
Boxes, Enclosures, Racks - Handles 44091
Win Source Part Number: 1380822-44091 Category: Boxes, Enclosures, Racks>Handles Series: MT. Type: Rotating Package: Bag Height: 2.480" (63.00mm) Material: Polyamide Mounting Type: Screw Holes, Back Thread/Screw/Hole Size: M6 Length - Center to Center: 2.520" (64.00mm) Fake Threat In the Open Market: 42 pct. REACH Status: REACH info available upon request Mfr: Elesa USA Corporation Moisture Sensitivity Level (MSL): Not Applicable Standard Package: 1 pcs

Win Source Part Number: 1380822-44091
Category: Boxes, Enclosures, Racks>Handles
Series: MT.
Type: Rotating
Package: Bag
Height: 2.480" (63.00mm)
Material: Polyamide
Mounting Type: Screw Holes, Back
Thread/Screw/Hole Size: M6
Length - Center to Center: 2.520" (64.00mm)
Fake Threat In the Open Market: 42 pct.
REACH Status: REACH info available upon request
Mfr: Elesa USA Corporation
Moisture Sensitivity Level (MSL): Not Applicable
Standard Package: 1 pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number 44091
Product Name Boxes, Enclosures, Racks - Handles
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 116977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411SSU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 4 inch (102 mm)
View Details
3 suppliers