Elenco Electronics, Inc. Kit Contents Elenco RK-365

Description
Kit Contents:365x Standard Values 1ohm to 1Mohm; Power Rating:500mW; Resistance Tolerance:± 5%; No. of Items in Kit:365; Product Range:
Description
Kit Contents:365x Standard Values 1ohm to 1Mohm; Power Rating:500mW; Resistance Tolerance:± 5%; No. of Items in Kit:365; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Kit Contents Elenco - 95K7130 - Newark, An Avnet Company
Chicago, IL, United States
Kit Contents Elenco
95K7130
Kit Contents Elenco 95K7130
Kit Contents:365x Standard Values 1ohm to 1Mohm; Power Rating:500mW; Resistance Tolerance:± 5%; No. of Items in Kit:365; Product Range:

Kit Contents:365x Standard Values 1ohm to 1Mohm; Power Rating:500mW; Resistance Tolerance:± 5%; No. of Items in Kit:365; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 95K7130
Product Name Kit Contents Elenco
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details