EaglePicher Technologies Battery; Lithium-Thionyl Chloride; 3.5 V; 2400 mAh; -55 degC; degC; Axial Lea PT-2100-A

Description
PT Series Lithium-Thionyl Chloride Chemical System Batteries Stainless steel construction provides corrosion resistance, hermetic seal and structural integrity Stand-by use with 80% capacity retention Wave solderable (limit solder bath exposure to a maximum of 5 Sec.) No charging circuits required. Higher cell voltage allows for fewer cells and high reliability. Flat discharge characteristics provide optimum voltage regulation. Non-pressurized system allow for high temperature usage.
Description
PT Series Lithium-Thionyl Chloride Chemical System Batteries Stainless steel construction provides corrosion resistance, hermetic seal and structural integrity Stand-by use with 80% capacity retention Wave solderable (limit solder bath exposure to a maximum of 5 Sec.) No charging circuits required. Higher cell voltage allows for fewer cells and high reliability. Flat discharge characteristics provide optimum voltage regulation. Non-pressurized system allow for high temperature usage.

Suppliers

Company
Product
Description
Supplier Links
Battery; Lithium-Thionyl Chloride; 3.5 V; 2400 mAh; -55 degC; degC; Axial Lea - 70141133 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery; Lithium-Thionyl Chloride; 3.5 V; 2400 mAh; -55 degC; degC; Axial Lea
70141133
Battery; Lithium-Thionyl Chloride; 3.5 V; 2400 mAh; -55 degC; degC; Axial Lea 70141133
PT Series Lithium-Thionyl Chloride Chemical System Batteries Stainless steel construction provides corrosion resistance, hermetic seal and structural integrity Stand-by use with 80% capacity retention Wave solderable (limit solder bath exposure to a maximum of 5 Sec.) No charging circuits required. Higher cell voltage allows for fewer cells and high reliability. Flat discharge characteristics provide optimum voltage regulation. Non-pressurized system allow for high temperature usage.

PT Series Lithium-Thionyl Chloride Chemical System Batteries

  • Stainless steel construction provides corrosion resistance, hermetic seal and structural integrity
  • Stand-by use with 80% capacity retention
  • Wave solderable (limit solder bath exposure to a maximum of 5 Sec.)
    No charging circuits required. Higher cell voltage allows for fewer cells and high reliability. Flat discharge characteristics provide optimum voltage regulation. Non-pressurized system allow for high temperature usage.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Batteries
Product Number 70141133
Product Name Battery; Lithium-Thionyl Chloride; 3.5 V; 2400 mAh; -55 degC; degC; Axial Lea
Primary Batteries Lithium / Thionyl Chloride
Standard Cylindrical Battery Sizes 2/3AA; AA
Voltage 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Voltage 3.7 volts
Capacity 4.62 ampere-hr
View Details
Speciality Size Rechargeable Batteries - 1449405 - RS Components, Ltd.
Specs
Specialty Cells 53.5 x 35 x 10.4 mm
Capacity 1.8 ampere-hr
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details