EaglePicher Technologies Battery Voltage Eagle Picher Industries LTC7PN

Description
Battery Voltage:3.5V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:750mAh; Battery Terminals:PCB Pins; External Diameter:-; External Height:0.26"; External Width:1"; External Depth:-; Pack Quantity:1; Weight:- RoHS Compliant: NA
Description
Battery Voltage:3.5V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:750mAh; Battery Terminals:PCB Pins; External Diameter:-; External Height:0.26"; External Width:1"; External Depth:-; Pack Quantity:1; Weight:- RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Battery Voltage Eagle Picher Industries - 19C1314 - Newark, An Avnet Company
Chicago, IL, United States
Battery Voltage Eagle Picher Industries
19C1314
Battery Voltage Eagle Picher Industries 19C1314
Battery Voltage:3.5V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:750mAh; Battery Terminals:PCB Pins; External Diameter:-; External Height:0.26"; External Width:1"; External Depth:-; Pack Quantity:1; Weight:- RoHS Compliant: NA

Battery Voltage:3.5V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:750mAh; Battery Terminals:PCB Pins; External Diameter:-; External Height:0.26"; External Width:1"; External Depth:-; Pack Quantity:1; Weight:- RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 19C1314
Product Name Battery Voltage Eagle Picher Industries
Primary Batteries Lithium
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA10394 -  - AMETEK Programmable Power
Specs
Voltage 96 volts
Capacity 9 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BRIX 105 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details