EaglePicher Technologies Battery; Lithium-Thionyl Chloride; 3.5 V; 1000 mAh; -40 degC; 85 degC; 0.31; 8 HP-5134

Description
3.5 V Battery Voltage, Lithium-Thionyl Chloride Chemical System Years of low rate continuous use Stand-by use with 80% capacity retention after 15 years at room temperature Highly efficient utilization of valuable board space Wave solderable High energy density compared to other chemistries No charging circuits Eagle-Picher is breaking from tradition with the HIGH POWER series. Designed to compliment the KEEPER II line, the HP series offers capacities from 200mAh to 1600mAh, giving additional options to the electronics design engineer. Component material compati
Description
3.5 V Battery Voltage, Lithium-Thionyl Chloride Chemical System Years of low rate continuous use Stand-by use with 80% capacity retention after 15 years at room temperature Highly efficient utilization of valuable board space Wave solderable High energy density compared to other chemistries No charging circuits Eagle-Picher is breaking from tradition with the HIGH POWER series. Designed to compliment the KEEPER II line, the HP series offers capacities from 200mAh to 1600mAh, giving additional options to the electronics design engineer. Component material compati

Suppliers

Company
Product
Description
Supplier Links
Battery; Lithium-Thionyl Chloride; 3.5 V; 1000 mAh; -40 degC; 85 degC; 0.31; 8 - 70141131 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery; Lithium-Thionyl Chloride; 3.5 V; 1000 mAh; -40 degC; 85 degC; 0.31; 8
70141131
Battery; Lithium-Thionyl Chloride; 3.5 V; 1000 mAh; -40 degC; 85 degC; 0.31; 8 70141131
3.5 V Battery Voltage, Lithium-Thionyl Chloride Chemical System Years of low rate continuous use Stand-by use with 80% capacity retention after 15 years at room temperature Highly efficient utilization of valuable board space Wave solderable High energy density compared to other chemistries No charging circuits Eagle-Picher is breaking from tradition with the HIGH POWER series. Designed to compliment the KEEPER II line, the HP series offers capacities from 200mAh to 1600mAh, giving additional options to the electronics design engineer. Component material compati

3.5 V Battery Voltage, Lithium-Thionyl Chloride Chemical System

  • Years of low rate continuous use
  • Stand-by use with 80% capacity retention after 15 years at room temperature
  • Highly efficient utilization of valuable board space
  • Wave solderable
  • High energy density compared to other chemistries
  • No charging circuits
    Eagle-Picher is breaking from tradition with the HIGH POWER series. Designed to compliment the KEEPER II line, the HP series offers capacities from 200mAh to 1600mAh, giving additional options to the electronics design engineer. Component material compati
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Batteries
Product Number 70141131
Product Name Battery; Lithium-Thionyl Chloride; 3.5 V; 1000 mAh; -40 degC; 85 degC; 0.31; 8
Primary Batteries Lithium / Thionyl Chloride
Standard Cylindrical Battery Sizes 2/3AA
Specialty Cells Coin Cell or Button Cell
Voltage 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

80V FBP-1000 Series eGSE Lithium Batteries - FBP-1500 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 525 ampere-hr
Width / Diameter 22.5 inch (571 mm)
View Details
Speciality Size Rechargeable Batteries - 2466438 - RS Components, Ltd.
Specs
Secondary Batteries Nickel-cadmium
Voltage 24 volts
Capacity 0.7000 ampere-hr
View Details