EaglePicher Technologies Battery COMP-88

Description
Manufacturer: Eagle Picher Product Category: Battery Rechargeable/Non Rechargeable: Output Voltage: 3.5V Capacity: 750mAh Battery Chemistry: Lithium Cell Type: Cell Size: Number of Cells: 1 Termination style: Board Mountable Height: 0.2 Length: 1 Width: 0.6 Weight: 0.2 oz
Description
Manufacturer: Eagle Picher Product Category: Battery Rechargeable/Non Rechargeable: Output Voltage: 3.5V Capacity: 750mAh Battery Chemistry: Lithium Cell Type: Cell Size: Number of Cells: 1 Termination style: Board Mountable Height: 0.2 Length: 1 Width: 0.6 Weight: 0.2 oz

Suppliers

Company
Product
Description
Supplier Links
Battery - COMP-88 - Dantona Industries, Inc.
Wantagh, NY, United States
Battery
COMP-88
Battery COMP-88
Manufacturer: Eagle Picher Product Category: Battery Rechargeable/Non Rechargeable: Output Voltage: 3.5V Capacity: 750mAh Battery Chemistry: Lithium Cell Type: Cell Size: Number of Cells: 1 Termination style: Board Mountable Height: 0.2 Length: 1 Width: 0.6 Weight: 0.2 oz

Manufacturer: Eagle Picher

Product Category: Battery

Rechargeable/Non Rechargeable:

Output Voltage: 3.5V

Capacity: 750mAh

Battery Chemistry: Lithium

Cell Type:

Cell Size:

Number of Cells: 1

Termination style: Board Mountable

Height: 0.2

Length: 1

Width: 0.6

Weight: 0.2 oz

Supplier's Site

Technical Specifications

  Dantona Industries, Inc.
Product Category Batteries
Product Number COMP-88
Product Name Battery
Voltage 3.5 volts
Capacity 0.7500 ampere-hr
Width / Diameter 0.6000 inch (15.24 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA10252 -  - AMETEK Programmable Power
Specs
Voltage 12 volts
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details