Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BATTERIES
EAGLEPICHER TECHNOLOGIES
CF12V12C -- BATTERY, LEAD ACID, 12V, 12A, .250 FASTON TERMINAL
EaglePicher Technologies
Battery, Lead Acid, 12V, 12A, .250 Faston Terminal
CF12V12C
Description
Battery, Lead Acid, 12V, 12A, .250 Faston Terminal
Allied Electronics, Inc.
Done
Description
Battery, Lead Acid, 12V, 12A, .250 Faston Terminal
Suppliers
Company
Product
Description
Supplier Links
Allied Electronics, Inc.
Fort Worth, TX, USA
Battery, Lead Acid, 12V, 12A, .250 Faston Terminal
70141088
Battery, Lead Acid, 12V, 12A, .250 Faston Terminal
70141088
Battery, Lead Acid, 12V, 12A, .250 Faston Terminal
Battery, Lead Acid, 12V, 12A, .250 Faston Terminal
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Batteries
Product Number
70141088
Product Name
Battery, Lead Acid, 12V, 12A, .250 Faston Terminal
Standard Cylindrical Battery Sizes
2/3AA; Rectangular
Unlock Full Specs
to access all available technical data
Similar Products
Advantech
For AIM-58, AIM-68, AIM-78S and AIM-78H
AIM-VED0-0423
View Details
Beckhoff Automation LLC
CX2900-0192 | Battery pack for CX20xx
Specs
Specialty Cells
Battery Packs and Assemblies
View Details
Green Cubes Technology
36V Lithium SAFEFlex Material Handling Batteries
FBP-1328
Specs
Voltage
36 volts
Capacity
525 ampere-hr
Width / Diameter
13.25 inch (337 mm)
View Details
AMETEK Programmable Power
EXTERNAL BATTERY MODULES - EBM FA10394
Specs
Voltage
96 volts
Capacity
9 ampere-hr
View Details