EaglePicher Technologies Battery; 12 V; Lead Acid; 1.2 Ah (20 hr. Rate) (0.06 A to 1.75 V); Rechargeable CF12V1.3

Description
Battery, 1.2 Ah (20 hr. Rate) (0.06 A to 1.75 V) Capacity “A” Tab Type-Terminal Brass Tin-Plated (0.187" × 0.031") 15° angle standard. “C” Tab-Type Terminal Brass Tin-Plated, Tab-Type (0.250" × 0.030") 15° angle standard. “P” Terminal Post with bolt and Nut. Cast lead available on 12 AH batteries. Features 100% Capacity After Multiple Discharges Stand-By or Cyclic Service No Memory Maintenance-Free Lead Calcium Grid Rechargeable Absorbed Glass Mat Design Compact and Lightweight Optional Terminal Orientation Available Unrestricted Air Shipment For Use In Security Systems Emergency Lighting Systems Computer Stand-By Portable TVs and Radios Electronic Cash Registers UPS Systems Portable Medical Equipment Telephone Equipment Toys And Many Others
Description
Battery, 1.2 Ah (20 hr. Rate) (0.06 A to 1.75 V) Capacity “A” Tab Type-Terminal Brass Tin-Plated (0.187" × 0.031") 15° angle standard. “C” Tab-Type Terminal Brass Tin-Plated, Tab-Type (0.250" × 0.030") 15° angle standard. “P” Terminal Post with bolt and Nut. Cast lead available on 12 AH batteries. Features 100% Capacity After Multiple Discharges Stand-By or Cyclic Service No Memory Maintenance-Free Lead Calcium Grid Rechargeable Absorbed Glass Mat Design Compact and Lightweight Optional Terminal Orientation Available Unrestricted Air Shipment For Use In Security Systems Emergency Lighting Systems Computer Stand-By Portable TVs and Radios Electronic Cash Registers UPS Systems Portable Medical Equipment Telephone Equipment Toys And Many Others

Suppliers

Company
Product
Description
Supplier Links
Battery; 12 V; Lead Acid; 1.2 Ah (20 hr. Rate) (0.06 A to 1.75 V); Rechargeable - 70141115 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery; 12 V; Lead Acid; 1.2 Ah (20 hr. Rate) (0.06 A to 1.75 V); Rechargeable
70141115
Battery; 12 V; Lead Acid; 1.2 Ah (20 hr. Rate) (0.06 A to 1.75 V); Rechargeable 70141115
Battery, 1.2 Ah (20 hr. Rate) (0.06 A to 1.75 V) Capacity “A” Tab Type-Terminal Brass Tin-Plated (0.187" × 0.031") 15° angle standard. “C” Tab-Type Terminal Brass Tin-Plated, Tab-Type (0.250" × 0.030") 15° angle standard. “P” Terminal Post with bolt and Nut. Cast lead available on 12 AH batteries. Features 100% Capacity After Multiple Discharges Stand-By or Cyclic Service No Memory Maintenance-Free Lead Calcium Grid Rechargeable Absorbed Glass Mat Design Compact and Lightweight Optional Terminal Orientation Available Unrestricted Air Shipment For Use In Security Systems Emergency Lighting Systems Computer Stand-By Portable TVs and Radios Electronic Cash Registers UPS Systems Portable Medical Equipment Telephone Equipment Toys And Many Others

Battery, 1.2 Ah (20 hr. Rate) (0.06 A to 1.75 V) Capacity
“A” Tab Type-Terminal
Brass Tin-Plated (0.187" × 0.031") 15° angle standard.
“C” Tab-Type Terminal
Brass Tin-Plated, Tab-Type (0.250" × 0.030") 15° angle standard.
“P” Terminal
Post with bolt and Nut. Cast lead available on 12 AH batteries.
Features

  • 100% Capacity After Multiple Discharges
  • Stand-By or Cyclic Service
  • No Memory
  • Maintenance-Free
  • Lead Calcium Grid
  • Rechargeable
  • Absorbed Glass Mat Design
  • Compact and Lightweight
  • Optional Terminal Orientation Available
  • Unrestricted Air Shipment
    For Use In
  • Security Systems
  • Emergency Lighting Systems
  • Computer Stand-By
  • Portable TVs and Radios
  • Electronic Cash Registers
  • UPS Systems
  • Portable Medical Equipment
  • Telephone Equipment
  • Toys
  • And Many Others
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Batteries
Product Number 70141115
Product Name Battery; 12 V; Lead Acid; 1.2 Ah (20 hr. Rate) (0.06 A to 1.75 V); Rechargeable
Standard Cylindrical Battery Sizes 2/3AA; Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
SAFEFlex GSE Batteries - FBP-1800-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 420 ampere-hr
Width / Diameter 50 inch (1270 mm)
View Details
EXTERNAL BATTERY MODULES - EBM FA10394 -  - AMETEK Programmable Power
Specs
Voltage 96 volts
Capacity 9 ampere-hr
View Details