Bulgin SLLN3002CL Photoelectric Sensor
"Reflective, Diffuse Optical Sensor 0.079"" ~ 1.181"" (2mm ~ 30mm) PNP - Light-ON"
Photoelectric Sensors Light on op PNP Out 30mm dist w Cbl term
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | 1874867 | 708-SLLN3002CL-ND | SLLN3002CL |
| Product Name | Photoelectric Sensors | Photoelectric, Industrial | Photoelectric Sensors |
| Operation Distance | 0.0787 to 1.18 inch (2 to 30 mm) | ||
| Optical Technology Type | Diffuse | Diffuse | |
| Power Requirements | DC Powered |